Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 1 |
Contact Current Rating (Max) | 6A |
Wire Size | 18 – 22AWG |
Operating Voltage (Max) | 320VAC |
Housing Color | Natural |
Centerline (Pitch) | 4mm |
Circuit Identification Feature | With |
Agency/Standard Number | UL 1977 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Connector Mounting Type | Board Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Connector |
Connector System | Wire-to-Board |
Tool-less Wire Termination | No |
Operating Temperature Range | -40 – 105°C |
UV Exposure Rated | No |
Where can I find additional details, specifications and documents for a 1-2834334-1?
Additional datasheets, footprints and schematics for 1-2834334-1 are listed on our Part Details page. You can also find images and similar parts to 1-2834334-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2834334-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2834334-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2834334-1 fall under?
The 1-2834334-1 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2834334-1 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2834334-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2834334-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2834334-1 have stock available?
There is no stock from authorised distributors for 1-2834334-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2834334-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2834334-1?
You can fill out our help required form which you can use to request a quote for 1-2834334-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.