Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
14,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
14,000
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
2,000
in stock
|
Buy Now | |
TE Store
from US$0.52
|
1,780
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
800
in stock
|
Buy Now | |
element14
from US$0.47
|
800
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Current Rating (Max) | 6A |
Wire Size | 18 – 22AWG |
Operating Voltage (Max) | 320VAC |
Housing Color | Natural |
Centerline (Pitch) | 6.5mm |
Circuit Identification Feature | With |
Agency/Standard Number | UL 1977 |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Connector |
Connector System | Wire-to-Board |
Tool-less Wire Termination | No |
UV Exposure Rated | No |
Operating Temperature Range | -40 – 105°C |
Lighting Conn 6.5PITCH ITB CONN 2P_W CAP_NATURAL | Rapid Electronics |
LIGHTING CONN, RCPT, 2POS, SMT | Farnell |
TE Connectivity 6.5PITCH ITB CONN_2P_W CAP_NATURAL | Distrelec |
6.5PITCH ITB CONN_2P_W CAP_NATURAL Lighting Product Type: Connector Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.5 mm Sealable: No Connector Wire-to-Board 2 6.5 mm | Buchanan Wiremate Itb Poke-In | Part Number: 1-2834331-2 | Internal Number: 1-2834331-2 | TE Connectivity | TE Store |
Connector, Rcpt, 2Pos, 1Row, 6.5Mm | Newark Electronics |
CONNECTOR, RCPT, 2POS, 1ROW, 6.5MM | element14 |
6.5MM PITCH INVERTED THROUGH BOARD ITB CONNECTOR 2POS WITH CAP NATURAL | Future Electronics |
Lighting Connector, Poke-In, ITB Poke-In Series, 2 Contacts, Receptacle, 6.5 mm, Surface Mount | Avnet America |
Lighting Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 1-2834331-2?
Additional datasheets, footprints and schematics for 1-2834331-2 are listed on our Part Details page. You can also find images and similar parts to 1-2834331-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2834331-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2834331-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2834331-2 fall under?
The 1-2834331-2 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2834331-2 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2834331-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2834331-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2834331-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and TE Store have stock available or on a lead time for 1-2834331-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2834331-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2834331-2?
You can fill out our help required form which you can use to request a quote for 1-2834331-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.