Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 3.81mm |
---|---|
No. of Positions | 4Positions |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Wire Connection Method | Poke In |
Rated Current | 8A |
Rated Voltage | 300V |
Block Orientation | Through Hole Vertical |
RoHS Compliant | Yes |
4POS 3.81MM TEPS CONN. Terminal Block Connector Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Receptacle Wire-to-Board 4 .15" | PCB Terminal Block | Part Number: 1-2834017-4 | Internal Number: 1-2834017-4 | .15" | TE Connectivity | TE Store |
Pitch Spacing:3.81Mm | Newark Electronics |
4 Position 3.81 mm Pitch 16-20 AWG Modular Screwless Eurostyle Connector | Future Electronics |
Conn Terminal Block F 4 POS 3.81mm Solder RA Thru-Hole 8A Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-2834017-4.?
Additional datasheets, footprints and schematics for 1-2834017-4. are listed on our Part Details page. You can also find images and similar parts to 1-2834017-4. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2834017-4. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2834017-4. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2834017-4. fall under?
The 1-2834017-4. is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-2834017-4. when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2834017-4. you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2834017-4. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-2834017-4. have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-2834017-4..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2834017-4. often in real-time on the comparison pages.
What if I can't find stock of 1-2834017-4.?
You can fill out our help required form which you can use to request a quote for 1-2834017-4. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.