Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.53
Pitch Spacing | 2.54mm |
---|---|
No. of Positions | 3Positions |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 20AWG |
Wire Connection Method | Poke In |
Rated Current | 6A |
Rated Voltage | 300V |
Block Orientation | Through Hole Vertical |
RoHS Compliant | Yes |
Tb, Wire To Brd, 3Way, 20Awg Rohs Compliant: Yes |Te Connectivity 1-2834016-3 | Newark Electronics |
TB, WIRE TO BRD, 3WAY, 20AWG | element14 |
3 Position 2.54mm Pitch 20-26 AWG Modular Screwless Eurostyle Connector | Future Electronics |
Conn Terminal Block F 3 POS 2.54mm Solder RA Thru-Hole 6A Tray | Avnet America |
Circular Connector, 3POS 2.54MM SES CONN. | TE Connectivity 1-2834016-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2834016-3.?
Additional datasheets, footprints and schematics for 1-2834016-3. are listed on our Part Details page. You can also find images and similar parts to 1-2834016-3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2834016-3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2834016-3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2834016-3. fall under?
The 1-2834016-3. is listed under Connectors > Terminal Blocks & Accessories > Wire-To-Board Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-2834016-3. when available in the Wire-To-Board Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2834016-3. you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2834016-3. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-2834016-3. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 1-2834016-3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2834016-3. often in real-time on the comparison pages.
What if I can't find stock of 1-2834016-3.?
You can fill out our help required form which you can use to request a quote for 1-2834016-3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.