Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.14
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.17
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$3.11
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$3.03
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
-
|
Buy Now | |
Avnet America
from US$2.90
|
-
|
Buy Now | |
TE Store
from US$6.23
|
-
|
Buy Now |
Interlock | With |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Side |
Number of Positions | 3 |
Closed End | Without |
Stacked Levels | Level 3 |
Stacking Configuration | Side Stackable |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 13.5A |
Wire Size | 30 – 16AWG, .05 – 1.4mm² |
PCB Tail Length | 3.5mm, .138in |
Current Rating (Max) | 13.5A |
Voltage | 300VAC |
Housing Material | PA 6.6 |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Green |
Marking Color | Black |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | Yes |
Screw Material | Brass |
Screw Flange | Without |
Screw Plating Material | Nickel |
Screw Size | M3 |
Circuit Application | Power & Signal |
Comment | 10A Field Wiring (see drawing for detail) |
Packaging Quantity | 200 |
Wire Protection | With |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Fixed Terminal Blocks TERMI-BLOK PCB 3 LEV.STACK. | Rapid Electronics |
TE Connectivity TERMI-BLOK PCB 3 LEV.STACK. 5 Fixed Term | Distrelec |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
Termi-Blok Pcb 3 Lev.stack. 5 |Amp Te Connectivity 1-282884-1 | Newark Electronics |
Conn Terminal Blocks 3 POS 5mm Solder ST Thru-Hole | Avnet America |
Special Order: TERMI-BLOK PCB 3 LEV.STACK. 5 Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 3 .197" | PCB Terminal Block | Part Number: 1-282884-1 | Internal Number: 1-282884-1 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-282884-1?
Additional datasheets, footprints and schematics for 1-282884-1 are listed on our Part Details page. You can also find images and similar parts to 1-282884-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-282884-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-282884-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-282884-1 fall under?
The 1-282884-1 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-282884-1 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-282884-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-282884-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-282884-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-282884-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-282884-1 often in real-time on the comparison pages.
What if I can't find stock of 1-282884-1?
You can fill out our help required form which you can use to request a quote for 1-282884-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.