1-282851-0 Terminal Blocks & Strips by TE Connectivity

TERMI-BLOK PCB MOUNT 180 10P.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.04

Distributor Stock
Logo for Farnell
Farnell
from US$5.26
No stock
Buy Now
Logo for TE Store
TE Store
from US$6.77
990
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$5.12
37
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$5.12
12
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.80
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.04
-
Buy Now

Specifications

Interlock With
Number of Rows 1
Stacked Levels Without
Wire Entry Angle Top
Stacking Configuration Side Stackable
Number of Positions 10
Closed End With
Threaded Flange Without
Contact Mating Area Plating Material Tin
Contact Base Material Brass
Contact Mount Through Hole
Contact Current Rating (Max) 17.5A
Wire Size .05 – 3mm², 30 – 12AWG
PCB Tail Length .15in, 3.8mm
Voltage 300VAC
Current Rating (Max) 17.5A
Centerline (Pitch) 5.08mm, .2in
Housing Material PA 66
Housing Color Green
Screw Size M3
Connector Mounting Type Board Mount
Screw Flange Without
Screwless Terminal Block No
Mounting Angle Right Angle
Screw Material Brass
Screw Plating Material Nickel
Circuit Application Power & Signal
Packaging Quantity 100
Packaging Method Box
Header Type Header Only
Connector Style Header
Wire Protection With
Connector & Contact Terminates To Printed Circuit Board
Block Type PCB Mount
Connector System Wire-to-Board
Operating Temperature Range -40 – 221°F, -40 – 105°C

Compatible Parts


Alternative Descriptions

TERMI-BLOK PCB MOUNT 180 10P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 10 .2" | PCB Terminal Block | Part Number: 1-282851-0 | Internal Number: 1-282851-0 | .2" | TE Connectivity | TE Store
TERMI-BLOK PCB MOUNT 180 10P. | Heilind Electronics
Termi-Blok Pcb Mount 180 10P. Rohs Compliant: Yes |Buchanan Te Connectivity 1-282851-0 | Newark Electronics
Conn Terminal Block 10 POS 5.08mm Solder RA Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-282851-0?

Additional datasheets, footprints and schematics for 1-282851-0 are listed on our Part Details page. You can also find images and similar parts to 1-282851-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-282851-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-282851-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-282851-0 fall under?

The 1-282851-0 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1-282851-0 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-282851-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-282851-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-282851-0 have stock available?

Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 1-282851-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-282851-0 often in real-time on the comparison pages.

What if I can't find stock of 1-282851-0?

You can fill out our help required form which you can use to request a quote for 1-282851-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay