1-282830-0 Terminal Blocks & Strips by TE Connectivity

TERMI-BLOK PLUG 90&180 10P.5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.08

Distributor Stock
Logo for Farnell
Farnell
from US$6.37
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$7.58
1,941
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.29
938
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.21
938
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.08
938
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$5.89
938
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$7.58
647
in stock
Buy Now
Logo for TE Store
TE Store
from US$9.72
18
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.56
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.81
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Interlock Without
Number of Rows 1
Wire Entry Angle Side
Number of Positions 10
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 12A
Contact Base Material Phosphor Bronze
Wire Size .05 – 2mm², 30 – 12AWG
Current Rating (Max) 12A
Voltage 300VAC
Centerline (Pitch) 5mm, .197in
Housing Material PA 66
Housing Color Green
Marking Color Black
Mounting Angle Vertical, Right Angle
Screw Flange Without
Mating Angle 90°(Bottom)/ 180° (Side)
Screwless Terminal Block Yes
Screw Material Brass
Screw Plating Material Nickel
Screw Size M3
Circuit Application Power & Signal
Packaging Quantity 50
Packaging Method Box
Connector System Wire-to-Board
Connector Style Plug
Wire Protection With
Block Type Special Plug
Connector & Contact Terminates To Wire & Cable
Operating Temperature Range -40 – 105°C, -40 – 221°F


Alternative Descriptions

TERMI-BLOK PLUG 90180 10P.5 | Heilind Electronics
Pluggable Terminal Blocks 10P Str Grn 30-14 |Amp Te Connectivity 1-282830-0 | Newark Electronics
Pluggable Terminal Blocks 10P STR GRN 30-14 | Rapid Electronics
TE Connectivity TERMI-BLOK PLUG 90&180 10P.5 Pluggable T | Distrelec
TERMI-BLOK PLUG 90&180 10P.5 Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Plug Wire-to-Board 10 .197" | PCB Terminal Block | Part Number: 1-282830-0 | Internal Number: 1-282830-0 | .197" | TE Connectivity | TE Store
Conn Terminal Block F 10 POS 5mm Screw Straight/Right Angle Cable Mount 12A/Cont | Future Electronics
Conn Terminal Block F 10 POS 5mm Screw Straight/Right Angle Cable Mount 12A/Contact | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-282830-0?

Additional datasheets, footprints and schematics for 1-282830-0 are listed on our Part Details page. You can also find images and similar parts to 1-282830-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-282830-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-282830-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-282830-0 fall under?

The 1-282830-0 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1-282830-0 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-282830-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-282830-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-282830-0 have stock available?

Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-282830-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-282830-0 often in real-time on the comparison pages.

What if I can't find stock of 1-282830-0?

You can fill out our help required form which you can use to request a quote for 1-282830-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay