Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interlock | Without |
---|---|
Number of Rows | 1 |
Stacking Configuration | Side Stackable |
Closed End | Without |
Threaded Flange | Without |
Number of Positions | 12 |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 15A |
Contact Base Material | CuMg |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 3.5mm, .138in |
Wire Size | .05 – 3mm², 30 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Green |
Housing Material | PA 66 |
Mating Angle | 90° |
Mounting Angle | Right Angle |
Screw Flange | Without |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Partially Shrouded |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
12 way horizontal header,5.08mm pitch | RS |
Termi-Blok Header,assy90 12P. Rohs Compliant: Yes |Buchanan Te Connectivity 1-282815-2 | Newark Electronics |
Conn Shrouded Header HDR 12 POS 5.08mm Solder RA Thru-Hole | Avnet America |
TE Connectivity Buchanan 12 pin PCB Header 5.08mm Pitch Rows Solder Termination | TE Connectivity 1-282815-2 | RS Americas |
Special Order: TERMI-BLOK HEADER,ASSY90 12P. Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Board 12 .2" | PCB Terminal Block | Part Number: 1-282815-2 | Internal Number: 1-282815-2 | .2" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-282815-2?
Additional datasheets, footprints and schematics for 1-282815-2 are listed on our Part Details page. You can also find images and similar parts to 1-282815-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-282815-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-282815-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-282815-2 fall under?
The 1-282815-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-282815-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-282815-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-282815-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-282815-2 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-282815-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-282815-2 often in real-time on the comparison pages.
What if I can't find stock of 1-282815-2?
You can fill out our help required form which you can use to request a quote for 1-282815-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.