1-2825274-8 Rectangular Connectors by TE Connectivity

18P VAL-U-LOK HCS VRTHDR W/PGS GW

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Positions 18
Number of Rows 2
PCB Mount Orientation Vertical
Contact Plating Material Tin
Contact Transmits (Typical) Signal (Data)
Multiple Contact Types With
Contact Current Rating (Max) 13A
端子のタイプ Pin
Contact Layout Inline
Length 1.5354in, 39mm
Accepts Wire Insulation Diameter Range 1.2 – 3.1mm, .047 – .122in
Height 12.8mm, .504in
Wire Size 26 – 16AWG, .12 – 1.4mm²
Width .384in
Tail Length 3.5mm, .138in
PCB Thickness (Recommended) .7in, 1.78mm
9.75mm
Operating Voltage 600VAC
Centerline (Pitch) .165in
Housing Color Natural
Circuit Identification Feature With
UL-Brandschutzklasse UL 94V-0
Agency/Standard UL, CSA
UL File Number E28476
UL Rating Recognized
CSA File Number 208567
PCB Mount Retention Type Boardlock
Connector Mounting Type Board Mount
PCB Mount Retention With
Mating Alignment With
Mating Alignment Type Keyed
Mating Retention With
Mating Retention Type Latch
PCB Mount Alignment With
Circuit Application Signal
Packaging Method Tray, Box & Tray
Row-to-Row Spacing 4.2mm, .165in
Product Type Connector
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Connector Style Plug
Connector System Wire-to-Board
Glow Wire Rating Glow Wire
Sealable No
Connector Type Header
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 221°F, -40 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2825274-8?

Additional datasheets, footprints and schematics for 1-2825274-8 are listed on our Part Details page. You can also find images and similar parts to 1-2825274-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2825274-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2825274-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2825274-8 fall under?

The 1-2825274-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-2825274-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2825274-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2825274-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2825274-8 have stock available?

There is no stock from authorised distributors for 1-2825274-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2825274-8 often in real-time on the comparison pages.

What if I can't find stock of 1-2825274-8?

You can fill out our help required form which you can use to request a quote for 1-2825274-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay