Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$291.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$458.09
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$336.20
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$349.11
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$303.00
|
20
in stock
|
Buy Now | |
Farnell
from US$361.37
|
17
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$291.85
|
-
|
Buy Now | |
RS Americas
from US$322.00
|
-
|
Buy Now |
Antenna Protocol | GPS, LTE MIMO, GNSS, Wi-Fi |
---|---|
Antenna Type | Enclosure |
Band Type | 6 band |
Antenna Style | External |
Product Height | 51mm, 2in |
Product Width | 2.4in, 61mm |
Product Length | 172mm, 6.77in |
Cable Length | 300mm, 11.811in |
Wireless Application | WiMAX, LTE, GPS |
Mounts To | Vehicle Rooftop |
Mounting Retention Type | Adhesive |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Antenna Connection Type | Cable Assembly |
Antenna Connector Type | SMA Plug |
Frequency Band | 1565 – 1585MHz, 698 – 960MHz |
2X2 Cellular Mimo+Gps+Whip |Amp Te Connectivity 1-2823602-2 | Newark Electronics |
Antennas 2X2 CELLULAR MIMO+GPS+WHIP | Rapid Electronics |
TE Connectivity 2X2 CELLULAR MIMO+GPS+WHIP Antennas 2X2 | Distrelec |
RF ANTENNA, 1.71 TO 3.8GHZ, 5DB | Farnell |
2X2 CELLULAR MIMO+GPS+WHIP | Heilind Electronics |
Light Transit MiMo LTE Antenna Vertical 960MHz/1585MHz 2dBi/5dBi Wall Mount Box | Avnet America |
2x2 CELLULAR MIMO+GPS+WHIP, External Antenna, SMA Plug,1565-1585,698-960MHz | TE Connectivity 1-2823602-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | MIMO |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 3.8GHz |
Antenna Mounting | Adhesive |
Gain | 5dB |
VSWR | - |
Input Power | 25W |
Input Impedance | 50ohm |
Antenna Polarization | Vertical |
Product Range | - |
Where can I find additional details, specifications and documents for a 1-2823602-2?
Additional datasheets, footprints and schematics for 1-2823602-2 are listed on our Part Details page. You can also find images and similar parts to 1-2823602-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2823602-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2823602-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2823602-2 fall under?
The 1-2823602-2 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1-2823602-2 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2823602-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2823602-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2823602-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2823602-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2823602-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2823602-2?
You can fill out our help required form which you can use to request a quote for 1-2823602-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.