Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$332.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$523.36
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$414.93
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$394.35
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$343.00
|
23
in stock
|
Buy Now | |
Farnell
from US$408.20
|
19
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$332.56
|
-
|
Buy Now |
Product Weight | 262.7g |
---|---|
Antenna Protocol | GPS, GNSS, LTE MIMO, Wi-Fi |
Band Type | 6 band |
Antenna Type | Enclosure |
Antenna Style | External |
Product Height | 51mm, 2in |
Product Width | 61mm, 2.4in |
Cable Length | 300mm, 11.811in |
Product Length | 172mm, 6.77in |
Wireless Application | WiMAX, Wi-Fi, GPS, LTE |
Mounting Retention Type | Adhesive |
Mounts To | Vehicle Rooftop |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Antenna Connector Type | SMA Plug |
Antenna Connection Type | Cable Assembly |
Frequency Band | 4900 – 6000MHz, 2400 – 2485MHz, 698 – 960MHz |
Mimo With Gps/Gnss 2G/3G/4G Wlan Antenna |Amp Te Connectivity 1-2823602-1 | Newark Electronics |
Antennas MIMO WITH GPS/GNSS 2G/3G/4G WLAN ANTENNA | Rapid Electronics |
TE Connectivity MIMO WITH GPS/GNSS 2G/3G/4G WLAN ANTENNA | Distrelec |
RF ANTENNA, 1.71 TO 3.8GHZ, 5DB | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | MIMO |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 3.8GHz |
Antenna Mounting | Adhesive |
Gain | 5dB |
VSWR | - |
Input Power | 25W |
Input Impedance | 50ohm |
Antenna Polarization | Vertical |
Product Range | - |
Where can I find additional details, specifications and documents for a 1-2823602-1?
Additional datasheets, footprints and schematics for 1-2823602-1 are listed on our Part Details page. You can also find images and similar parts to 1-2823602-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2823602-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2823602-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2823602-1 fall under?
The 1-2823602-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1-2823602-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2823602-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2823602-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2823602-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2823602-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2823602-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2823602-1?
You can fill out our help required form which you can use to request a quote for 1-2823602-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.