Options for Price Comparison
Distributor Statistics for 1-2823599-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1-2823599-1
Details for 1-2823599-1 by TE Connectivity
Antennas
LOW PROFILE 2G/3G/4G,MIMO WHITE ANTENNAA
1-2823599-1 image

1-2823599-1 by TE Connectivity

LOW PROFILE 2G/3G/4G,MIMO WHITE ANTENNAA
Part Information
1-2823599-1 image
Not reviewed for solder process capability
Status: Active
Product Code: C988
Global Product Line: 137
GPL Description: Industrial
Specifications
Antenna Style:
External
Band Type:
5 Band
Antenna Protocol:
LTE MIMO, GPS, Wi-Fi, GNSS
Antenna Type:
Enclosure
Wireless Application:
LTE, GSM, WiMAX, GPS, Wi-Fi
Mounting Retention Type:
Adhesive
Mounts To:
Vehicle Rooftop
Antenna Connector Type:
SMA Plug
Antenna Connection Type:
Cable Assembly
Frequency Band:
698 – 960MHz, 4900 – 6000MHz, 2400 – 2485MHz, 1710 – 2700MHz, 1562 – 1612MHz
Alternate Descriptions
Antenna MiMo LTE 2x2 WLAN 3x3 GPS White RS Components
Light Transit MiMo LTE Antenna Right Hand Circular 960MHz/2700MHz/2485MHz/6000MHz 2dBi/2.3dBi/5dBi Wall Mount Avnet America
LOW PROFILE 2G/3G/4G, +MIMO WLAN, (3 x 3), +GPS, WHITE ANTENNA Allied Electronics & Automation
Light Transit MiMo LTE Antenna Right Hand Circular 960MHz/2700MHz/2485MHz/6000MHz 2dBi/2.3dBi/5dBi Wall Mount Avnet Europe