1-2823598-1 Part Information
Details for 1-2823598-1 by TE Connectivity
Antennas
Featured Distributor
Pricing
Break | Price |
---|---|
4 | 278.2600 |
10 | 274.2300 |
25 | 268.1800 |
Stock Information
Details
Part Downloads
Part Specifications
Antenna Style | External |
Band Type | 5 Band |
Antenna Protocol | LTE MIMO, GPS, Wi-Fi, GNSS |
Antenna Type | Enclosure |
Wireless Application | LTE, GSM, WiMAX, GPS, Wi-Fi |
Mounting Retention Type | Adhesive |
Mounts To | Vehicle Rooftop |
Antenna Connector Type | SMA Plug |
Antenna Connection Type | Cable Assembly |
Frequency Band | 698 – 960MHz, 4900 – 6000MHz, 2400 – 2485MHz, 1710 – 2700MHz, 1562 – 1612MHz |
Alternative Part Descriptions
- LOW PROFILE 2G/3G/4G,MIMO WHITE ANTENNA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-2823598-1?
Additional datasheets, footprints and schematics for 1-2823598-1 are listed in our Part Details tab. You can also find the 1-2823598-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2823598-1 in the Pricing & Inventory tab next to part details. You can view 1-2823598-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2823598-1 fall under?
The 1-2823598-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1-2823598-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2823598-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2823598-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2823598-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-2823598-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2823598-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2823598-1?
You can fill out our help required form which you can use to request a quote for 1-2823598-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.