Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$268.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$309.79
|
No stock
|
Buy Now | |
Newark Electronics
from US$326.29
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$321.37
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$312.00
|
4
in stock
|
Buy Now | |
Distrelec
from US$416.35
|
4
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$268.65
|
-
|
Buy Now | |
RS Americas
from US$460.77
|
-
|
Buy Now |
Antenna Style | External |
---|---|
Antenna Type | Enclosure |
Antenna Protocol | LTE MIMO, Wi-Fi |
Band Type | Triple Band |
Wireless Application | LTE, GSM, WiMAX, Wi-Fi |
Mounting Retention Type | Adhesive |
Mounts To | Vehicle Rooftop |
Antenna Connection Type | Cable Assembly |
Antenna Connector Type | SMA Plug |
Frequency Band | 4900 – 6000MHz, 2400 – 2485MHz, 698 – 960MHz, 1710 – 2700MHz |
Low Profile 2G/3G/4G,mimo White Antenna |Amp Te Connectivity 1-2823597-2 | Newark Electronics |
Antennas LOW PROFILE 2G/3G/4G MIMO WHITE ANTENNA | Rapid Electronics |
TE Connectivity LOW PROFILE 2G/3G/4G MIMO WHITE ANTENNA | Distrelec |
RF ANTENNA, 698MHZ TO 4.906GHZ, 5DB | Farnell |
ANTENNA,MIMO, 2XLTE/2XWLAN,BLK | Heilind Electronics |
LTE World Band Antenna SMA Plug External Enclosure | Avnet America |
LOW PROFILE 2G/3G/4G, +MIMO WLAN, (2 x 2), BLACK ANTENNA | TE Connectivity 1-2823597-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | MIMO |
---|---|
Frequency Min | 698MHz |
Frequency Max | 4.906GHz |
Antenna Mounting | Panel |
Gain | 5dB |
VSWR | 2.5 |
Input Power | 50W |
Input Impedance | - |
Antenna Polarization | Vertical |
Product Range | - |
Where can I find additional details, specifications and documents for a 1-2823597-2?
Additional datasheets, footprints and schematics for 1-2823597-2 are listed on our Part Details page. You can also find images and similar parts to 1-2823597-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2823597-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2823597-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2823597-2 fall under?
The 1-2823597-2 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1-2823597-2 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2823597-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2823597-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2823597-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2823597-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2823597-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2823597-2?
You can fill out our help required form which you can use to request a quote for 1-2823597-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.