Options for Price Comparison
Distributor Statistics for 1-2823597-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1-2823597-1
Details for 1-2823597-1 by TE Connectivity
Antennas
1-2823597-1
Buy Directly from TE Store (2 in stock) $452.1600
LOW PROFILE 2G/3G/4G,MIMO WHITE ANTENNA
1-2823597-1 image

1-2823597-1 by TE Connectivity

LOW PROFILE 2G/3G/4G,MIMO WHITE ANTENNA
Part Information
1-2823597-1 image
Not reviewed for solder process capability
Status: Active
Product Code: C988
Global Product Line: 137
GPL Description: Industrial
Specifications
Antenna Style:
External
Antenna Type:
Enclosure
Antenna Protocol:
LTE MIMO, Wi-Fi
Band Type:
Triple Band
Wireless Application:
LTE, GSM, WiMAX, Wi-Fi
Mounting Retention Type:
Adhesive
Mounts To:
Vehicle Rooftop
Antenna Connection Type:
Cable Assembly
Antenna Connector Type:
SMA Plug
Frequency Band:
4900 – 6000MHz, 2400 – 2485MHz, 698 – 960MHz, 1710 – 2700MHz
Alternate Descriptions
Antenna MiMo LTE WLAN (2x2) - White RS Components
MIMO ANTENNA, 698MHZ-4.906GHZ, SMA, WHT; Antenna Type:MIMO; Frequency Min:698MHz; Frequency Max:4.906GHz; Antenna Mounting:Panel; Gain:5dB; VSWR:2.5; Input Power:50W; Input Impedance:-; Antenna Polarization:Vertical; Product Range:- RoHS Compliant: Yes Newark Electronics
LTE World Band Antenna SMA Plug External Enclosure Avnet America
LOW PROFILE 2G/3G/4G, +MIMO WLAN, (2 x 2), WHITE ANTENNA Allied Electronics, Inc
LTE World Band Antenna SMA Plug External Enclosure Avnet Europe
LOW PROFILE 2G/3G/4G,MIMO WHITE ANTENNA Wireless Application: WiMAX Wi-Fi GSM LTE Mounts To: Vehicle Rooftop Mounting Retention Type: Adhesive Antenna Connection Type: Cable Assembly Antenna Connector Type: SMA Plug WiMAX Vehicle Rooftop | Light Transit Mimo Lte Antenna | Part Number: 1-2823597-1 | Internal Number: 1-2823597-1 | TE Connectivity TE Store
Similar Part
Similar Part
Similar Part