1-2823595-2 Antennas by TE Connectivity

LOW PROFILE 2G/3G/4G,MIMO+GPS BLACK ANTE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$280.00

Distributor Stock
Logo for Farnell
Farnell
from US$350.66
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$297.07
5
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$346.04
5
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$280.00
5
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$288.81
5
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$289.83
-
Buy Now
Logo for RS Americas
RS Americas
from US$506.47
-
Buy Now

Specifications

Antenna Protocol LTE MIMO, GPS
Antenna Type Enclosure
Antenna Style External
Band Type Triple Band
Wireless Application LTE, GPS, GSM, WiMAX
Mounts To Vehicle Rooftop
Mounting Retention Type Adhesive
Antenna Connector Type SMA Plug
Antenna Connection Type Cable Assembly
Frequency Band 1562 – 1612MHz, 698 – 960MHz, 1710 – 2700MHz
Gain (Max) 5dB

Alternative Descriptions

Low Profile 2G/3G/4G,mimo+Gps Black Ante |Amp Te Connectivity 1-2823595-2 | Newark Electronics
LOW PROFILE 2G/3G/4G MIMO+GPS BLACK ANTE | Rapid Electronics
TE Connectivity LOW PROFILE 2G/3G/4G MIMO+GPS BLACK ANTE | Distrelec
RF ANTENNA, 698MHZ TO 2.7GHZ, 5DB | Farnell
ANTENNA,MIMO, 2XLTE/GPS,BLK | Heilind Electronics
LTE MiMo Antenna Vertical 960MHz/1612MHz/2700MHz 2dBi/2.5dBi/5dBi Wall Mount | Avnet America
LOW PROFILE 2G/3G/4G, MIMO+GPS BLACK ANTENNA | TE Connectivity 1-2823595-2 | RS Americas


1-2823595-2 Wireless Systems & Modules by Unknown

MIMO ANTENNA 698MHZ-2.7GHZ PANEL BLK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Antenna Type MIMO
Frequency Min 698MHz
Frequency Max 2.7GHz
Antenna Mounting Panel
Gain 5dB
VSWR 2.5
Input Power 50W
Input Impedance 50ohm
Antenna Polarization Vertical

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2823595-2?

Additional datasheets, footprints and schematics for 1-2823595-2 are listed on our Part Details page. You can also find images and similar parts to 1-2823595-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2823595-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2823595-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2823595-2 fall under?

The 1-2823595-2 is listed under Antennas.

Can I view similar or alternative parts?

You can view similar parts to 1-2823595-2 when available in the Antennas range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2823595-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2823595-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2823595-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2823595-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2823595-2 often in real-time on the comparison pages.

What if I can't find stock of 1-2823595-2?

You can fill out our help required form which you can use to request a quote for 1-2823595-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay