Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Band Type | |
---|---|
Antenna Protocol | |
Antenna Type | |
Antenna Style | |
Wireless Application | |
Mounts To | |
Mounting Retention Type | |
Antenna Connector Type | |
Antenna Connection Type | |
Frequency Band |
Siso Antenna, 698Mhz-6Ghz, Thread Mnt | Newark Electronics |
698-960/1710-6000 MHZ plus GPS/GNSS, Antennas | TE Connectivity 1-2823594-1 | RS Americas |
Antenna Omni-Directional 10dBi Gain 960MHz/6000MHz Panel Mount with GPS | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Omni-directional |
---|---|
Frequency Min | 698MHz |
Frequency Max | 6GHz |
Antenna Mounting | Thread Mount |
Gain | 10dB |
VSWR | 2.5 |
Input Power | 60W |
Input Impedance | 50ohm |
Antenna Polarization | Vertical |
Where can I find additional details, specifications and documents for a 1-2823594-1?
Additional datasheets, footprints and schematics for 1-2823594-1 are listed on our Part Details page. You can also find images and similar parts to 1-2823594-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2823594-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2823594-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2823594-1 fall under?
The 1-2823594-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1-2823594-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2823594-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2823594-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2823594-1 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 1-2823594-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2823594-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2823594-1?
You can fill out our help required form which you can use to request a quote for 1-2823594-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.