Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.74
|
No stock
|
Buy Now | |
TE Store
from US$114.42
|
140
in stock
|
Buy Now | |
Heilind Electronics
from US$63.60
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$57.05
|
41
in stock
|
Buy Now | |
Distrelec
from US$50.88
|
41
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$63.60
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$41.31
|
-
|
Buy Now | |
Avnet America
from US$50.28
|
-
|
Buy Now | |
element14
from US$57.40
|
-
|
Buy Now | |
Boersig
from US$54.40
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 5Contacts |
Sensor Contact Type | Crimp Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | - |
SVHC | No SVHC (15-Jan-2019) |
For Use With | Huber & Suhner 12584038 Cat 5 Radox 6.6mm Cable Sensor |
M12 A-M-5, CAT 5 RADOX 6.6MM, H&S Connector System: Cable-to-Cable Number of Positions: 5 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Cable-to-Cable 5 Wire & Cable | M12 Straight Crimped Strain Relief | Part Number: 1-2823449-1 | Internal Number: 1-2823449-1 | TE Connectivity | TE Store |
M12 A-M-5,CAT 5 RADOX 6.6MM, H&S | Heilind Electronics |
M12 A-M-5 CAT 5 RADOX 6.6MM H&S | Rapid Electronics |
TE Connectivity Conn M12 Circular PIN 5 POS Crimp ST Cable Mount 5 Terminal 1 Port | Distrelec |
M12 A-M-5, Cat 5 Radox 6.6Mm, H&s |Amp Te Connectivity 1-2823449-1 | Newark Electronics |
M12 A-M-5,CAT 5 RADOX 6.6MM,H&S | Avnet America |
SENSOR CONNECTOR, M12, PLUG, 5POS | element14 |
M12 A-M-5, CAT 5 RADOX 6.6MM, H&S | Boersig |
Where can I find additional details, specifications and documents for a 1-2823449-1?
Additional datasheets, footprints and schematics for 1-2823449-1 are listed on our Part Details page. You can also find images and similar parts to 1-2823449-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2823449-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2823449-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2823449-1 fall under?
The 1-2823449-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-2823449-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2823449-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2823449-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2823449-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 1-2823449-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2823449-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2823449-1?
You can fill out our help required form which you can use to request a quote for 1-2823449-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.