Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.74
|
No stock
|
Buy Now | |
TE Store
from US$120.94
|
94
in stock
|
Buy Now | |
Heilind Electronics
from US$67.22
|
36
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$67.22
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$66.08
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$59.87
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$61.20
|
2
in stock
|
Buy Now | |
Avnet America
from US$53.15
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 8Contacts |
Sensor Contact Type | Crimp Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 2A |
Voltage Rating | - |
SVHC | No SVHC (15-Jan-2019) |
For Use With | Huber & Suhner 84124806 Cat 7 Radox 8.2mm Cable Sensor |
M12 A-M-8 CRIMP ST ,CAT7 RADOX 8.2MM,H&S Connector System: Cable-to-Cable Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 2 A Cable-to-Cable 8 Wire & Cable | M12 Straight Crimped Strain Relief | Part Number: 1-2823447-1 | Internal Number: 1-2823447-1 | TE Connectivity | TE Store |
M12 A-M-8 CRIMP ST ,CAT7 RADOX 8.2MM,H&S | Heilind Electronics |
Circular Metric Conn M12 Am8 Crimp Stcat7 Radox |Amp Te Connectivity 1-2823447-1 | Newark Electronics |
Circular Metric Conn M12 AM8 CRIMP STCAT7 RADOX | Rapid Electronics |
SENSOR CONNECTOR, M12, PLUG, 8POS | Farnell |
Where can I find additional details, specifications and documents for a 1-2823447-1?
Additional datasheets, footprints and schematics for 1-2823447-1 are listed on our Part Details page. You can also find images and similar parts to 1-2823447-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2823447-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2823447-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2823447-1 fall under?
The 1-2823447-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1-2823447-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2823447-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2823447-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2823447-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1-2823447-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2823447-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2823447-1?
You can fill out our help required form which you can use to request a quote for 1-2823447-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.