Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$48.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$66.61
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$56.47
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$60.40
|
100
in stock
|
Buy Now | |
Distrelec
from US$42.24
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$68.87
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$68.87
|
12
in stock
|
Buy Now | |
TE Store
from US$123.90
|
11
in stock
|
Buy Now | |
Avnet America
from US$54.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Circular Metric Conn M12 Df4 Crimp,cat 5 Radox |Amp Te Connectivity 1-2823446-9 | Newark Electronics |
Circular Metric Conn M12 DF4 CRIMP CAT 5 RADOX | Rapid Electronics |
TE Connectivity Conn M12 Circular F 4 POS Crimp ST Cable Mount 4 Terminal 1 Port | Distrelec |
SENSOR CONNECTORS | Farnell |
M12 D-F-4 CRIMP,CAT 5 RADOX 6.6MM,LEONI | Heilind Electronics |
M12 D-F-4 CRIMP CAT 5 RADOX 6.6MM, LEONI Connector System: Cable-to-Cable Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 4 A Cable-to-Cable 4 Wire & Cable | M12 Straight Crimped Strain Relief | Part Number: 1-2823446-9 | Internal Number: 1-2823446-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2823446-9?
Additional datasheets, footprints and schematics for 1-2823446-9 are listed on our Part Details page. You can also find images and similar parts to 1-2823446-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2823446-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2823446-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2823446-9 fall under?
The 1-2823446-9 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2823446-9 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2823446-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2823446-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2823446-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2823446-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2823446-9 often in real-time on the comparison pages.
What if I can't find stock of 1-2823446-9?
You can fill out our help required form which you can use to request a quote for 1-2823446-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.