Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Keying & Polarized Position Locations | 2&3, 6&7 |
Number of Rows | 1 |
Number of Positions | 9 |
Contact Mating Area Plating Material Thickness | 2µm |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 6A |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 6.6 GF |
Housing Color | Natural |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Power |
実装方法 | Tray/Box |
Packaging Method | Tray/Box |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Amp Mono-Shape P.c.b.conn9P.gl |Amp Te Connectivity 1-282049-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-282049-1?
Additional datasheets, footprints and schematics for 1-282049-1 are listed on our Part Details page. You can also find images and similar parts to 1-282049-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-282049-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-282049-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-282049-1 fall under?
The 1-282049-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-282049-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-282049-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-282049-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-282049-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-282049-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-282049-1 often in real-time on the comparison pages.
What if I can't find stock of 1-282049-1?
You can fill out our help required form which you can use to request a quote for 1-282049-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.