1-282046-1 PCB Connectors by TE Connectivity

AMP MONO-SHAPE P.C.B.CONN6P.GL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$0.51
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.60
3,779
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.54
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.51
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 6
PCB Mount Orientation Vertical
Keying & Polarized Position Locations 2&3
Number of Rows 1
Contact Current Rating (Max) 6A
PCB Contact Termination Area Plating Material Tin
Contact Base Material Brass
Contact Mating Area Plating Material Tin
Contact Mating Area Plating Material Thickness 2µm
Centerline (Pitch) 5mm, .197in
Housing Color Natural
Housing Material PA 6.6 GF
Connector Mounting Type Cable Mount (Free-Hanging)
PCB Mount Alignment Type Polarization
PCB Mount Alignment With
PCB Mount Retention With
Circuit Application Power
実装方法 Tray/Box
Packaging Method Tray/Box
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Header Type Shrouded
Connector System Wire-to-Board
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -25 – 105°C, -13 – 221°F

Alternative Descriptions

AMP MONO-SHAPE P.C.B.CONN6P.GL Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .196 in Centerline (Pitch): 5 mm Termination Method to Wire & Cable: Insulation Displacement (IDC) Wire-to-Board 6 .196" 5 mm | Standard Edge Connector | Part Number: 1-282046-1 | Internal Number: 1-282046-1 | .196" | TE Connectivity | TE Store
Amp Mono-Shape P.c.b.conn6P.gl |Amp Te Connectivity 1-282046-1 | Newark Electronics
AMP1-282046-1 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-282046-1?

Additional datasheets, footprints and schematics for 1-282046-1 are listed on our Part Details page. You can also find images and similar parts to 1-282046-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-282046-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-282046-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-282046-1 fall under?

The 1-282046-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-282046-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-282046-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-282046-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-282046-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1-282046-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-282046-1 often in real-time on the comparison pages.

What if I can't find stock of 1-282046-1?

You can fill out our help required form which you can use to request a quote for 1-282046-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay