Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Keying & Polarized Position Locations | 2&3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 5 |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 78.74µin, 2µm |
Contact Mating Area Plating Material | Tin |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 6.6 GF |
Housing Color | Green |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Power |
実装方法 | Tray/Box |
Packaging Method | Tray/Box |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
AMP MONO-SHAPE P.C.B.CONN5P. G Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .196 in Centerline (Pitch): 5 mm Termination Method to Wire & Cable: Insulation Displacement (IDC) Wire-to-Board 5 .196" 5 mm | Standard Edge Connector | Part Number: 1-282045-2 | Internal Number: 1-282045-2 | .196" | TE Connectivity | TE Store |
Amp Mono-Shape P.c.b.conn5P. G |Amp Te Connectivity 1-282045-2 | Newark Electronics |
Conn Wire to Board HDR 5 POS 5mm Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-282045-2?
Additional datasheets, footprints and schematics for 1-282045-2 are listed on our Part Details page. You can also find images and similar parts to 1-282045-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-282045-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-282045-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-282045-2 fall under?
The 1-282045-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-282045-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-282045-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-282045-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-282045-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1-282045-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-282045-2 often in real-time on the comparison pages.
What if I can't find stock of 1-282045-2?
You can fill out our help required form which you can use to request a quote for 1-282045-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.