1-282004-2 Rectangular Connectors by TE Connectivity

AMP MONO-SHAPE TAB CONN 4P. G

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.40
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.35
-
Buy Now
Logo for TE Store
TE Store
from US$0.60
-
Buy Now

Specifications

Number of Cavities 4
Panel Gasket No
Number of Rows 1
Number of Positions 4
Contact Plating Material Tin
Contact Layout In-line
Width .55in
Wire Size 20 – 15AWG, .5 – 1.5mm²
14mm
Length 19.9mm, .78in
Height .964in, 24.5mm
Operating Voltage 380VAC
Centerline (Pitch) 5mm, .197in
Housing Color Black
Housing Material PA 6.6
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
Mating Alignment With
Mating Alignment Type Polarization
Contact Retention With
Contact Retention Type Locking Lance
Panel Mount Feature Without
Panel Mount No
Mating Retention Type Locking Latch
Circuit Application Power & Signal
Wire/Cable Type Stranded
Product Type Connector
Connector Style Receptacle
Product Style Assembly
Shape Rectangular
Shielded No
Connector System Wire-to-Board
Connector & Contact Terminates To Wire & Cable
Housing Type Receptacle Housing
Sealable No
Connector Type Connector Assembly
Connection Type Connector Assembly
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -13 – 221°F, -25 – 105°C

Alternative Descriptions

Amp Mono-Shape Tab Conn 4P. G |Amp Te Connectivity 1-282004-2 | Newark Electronics
Special Order: AMP MONO-SHAPE TAB CONN 4P. G Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Standard Rectangular Connector | Part Number: 1-282004-2 | Internal Number: 1-282004-2 | TE Connectivity | TE Store
AMP MONO-SHAPE TAB CONN 4P. G | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-282004-2?

Additional datasheets, footprints and schematics for 1-282004-2 are listed on our Part Details page. You can also find images and similar parts to 1-282004-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-282004-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-282004-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-282004-2 fall under?

The 1-282004-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-282004-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-282004-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-282004-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-282004-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1-282004-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-282004-2 often in real-time on the comparison pages.

What if I can't find stock of 1-282004-2?

You can fill out our help required form which you can use to request a quote for 1-282004-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay