Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Gasket | No |
---|---|
Number of Rows | 1 |
Number of Cavities | 2 |
Number of Positions | 2 |
Contact Plating Material | Tin |
Contact Current Rating (Max) | 6A |
Contact Layout | In-line |
Length | .39in, 9.9mm |
Height | 24.5mm, .964in |
Wire Size | 20 – 15AWG, .5 – 1.5mm² |
Width | .55in |
幅 | 14mm |
Operating Voltage | 380VAC |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PA 6.6 |
Housing Color | Green |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Panel Mount | No |
Mating Retention Type | Locking Latch |
Circuit Application | Power & Signal |
Product Style | Assembly |
Shielded | No |
Wire/Cable Type | Stranded |
Connector Type | Connector Assembly |
Connector Style | Receptacle |
Shape | Rectangular |
Housing Type | Receptacle Housing |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Connector |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Mono-Shape Mk I Tab Conn Assy |Te Connectivity 1-282002-8 | Newark Electronics |
Conn IDC Connector F 2 POS 5mm IDT RA Cable Mount Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-282002-8?
Additional datasheets, footprints and schematics for 1-282002-8 are listed on our Part Details page. You can also find images and similar parts to 1-282002-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-282002-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-282002-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-282002-8 fall under?
The 1-282002-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-282002-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-282002-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-282002-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-282002-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-282002-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-282002-8 often in real-time on the comparison pages.
What if I can't find stock of 1-282002-8?
You can fill out our help required form which you can use to request a quote for 1-282002-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.