1-281838-5 PCB Connectors by TE Connectivity

HOUSING HE13 HE14 COSI 15 P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Newark
Newark
from US$0.53
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.46
-
Buy Now
Logo for Boersig
Boersig
from US$0.42
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 15
Number of Rows 1
Contact Type Socket
Contact Layout Inline
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 3A
Wire Size .08 – .22mm², 28 – 24AWG
Row-to-Row Spacing .1in, 2.54mm
Connector Height .591in, 15mm
Connector Length 1.5in, 38.1mm
コネクタの高さ 15mm
Centerline (Pitch) 2.54mm, .1in
Housing Entry Configuration Both Ends Closed
Housing Color Blue
Housing Material PBT GF
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Strain Relief Without
Mating Retention Without
PCB Mount Retention Without
Packaging Method Package
Packaging Quantity 500
実装方法 Package
Connector Style Receptacle
Connector & Contact Terminates To Wire & Cable
Connector Type Housing
Glow Wire Rating Standard Part - Not Glow Wire
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC), Crimp

Alternative Descriptions

Housing He13 He14 Cosi 15 P |Amp Te Connectivity 1-281838-5 | Newark Electronics
Conn Housing RCP 15 POS 2.54mm Crimp ST Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-281838-5?

Additional datasheets, footprints and schematics for 1-281838-5 are listed on our Part Details page. You can also find images and similar parts to 1-281838-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-281838-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-281838-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-281838-5 fall under?

The 1-281838-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-281838-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-281838-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-281838-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-281838-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 1-281838-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-281838-5 often in real-time on the comparison pages.

What if I can't find stock of 1-281838-5?

You can fill out our help required form which you can use to request a quote for 1-281838-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay