Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
1,260
in stock
|
Buy Now | |
TE Store
from US$1.95
|
1,470
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
823
in stock
|
Buy Now | |
element14
from US$1.02
|
823
in stock
|
Buy Now | |
Farnell
from US$1.00
|
823
in stock
|
Buy Now | |
Boersig
from US$0.86
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
Rapid Electronics
from US$1.74
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Connector Height | .591in, 15mm |
Row-to-Row Spacing | 2.54mm, .1in |
Wire Size | .08 – .22mm², 28 – 24AWG |
コネクタの高さ | 15mm |
Connector Length | 30.48mm, 1.2in |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Blue |
Housing Material | PBT GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Packaging Quantity | 500 |
実装方法 | Box |
Packaging Method | Box |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
HOUSING HE13 HE14 COSI 12 P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 12 | He13/he14 Crimp Housing | Part Number: 1-281838-2 | Internal Number: 1-281838-2 | .1" | TE Connectivity | TE Store |
12way single row HE14 crimp socket shell | RS |
Wire-To-Board Connector, Ampmodu He13/He14 Series, Crimp, Receptacle, 12, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 1-281838-2 | Newark Electronics |
CRIMP HOUSING, 1 ROW, 12WAY | element14 |
Plug | Transfer Multisort Elektronik |
Conn Housing RCP 12 POS 2.54mm Crimp ST Loose Piece | Avnet America |
TE 1-281838-2 Crimp Housing for HE13/HE14 1 x 12P Blue | Rapid Electronics |
Crimp Socket Shell, 12 Way 1 Row, AMPMODU HE14 Series | TE Connectivity 1-281838-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU HE13 / HE14 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | AMPMODU HE13 / HE14 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Current Rating | 3A |
External Length / Height | 15mm |
External Width | 5mm |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 1-281838-2?
Additional datasheets, footprints and schematics for 1-281838-2 are listed on our Part Details page. You can also find images and similar parts to 1-281838-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-281838-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-281838-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-281838-2 fall under?
The 1-281838-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-281838-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-281838-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-281838-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-281838-2 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-281838-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-281838-2 often in real-time on the comparison pages.
What if I can't find stock of 1-281838-2?
You can fill out our help required form which you can use to request a quote for 1-281838-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.