No distributors results available
View Full Pricing & Stock ComparisonNumber of Positions | 24 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Wire Size | 26 – 24AWG, .12 – .24mm² |
コネクタの高さ | 5.1mm |
Accepts Wire Insulation Diameter Range | .047in, 1.2mm |
Connector Length | 31.28mm |
Connector Height | 5.1in, 5.1mm |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Blue |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention | Without |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Where can I find additional details, specifications and documents for a 1-281790-2?
Additional datasheets, footprints and schematics for 1-281790-2 are listed on our Part Details page. You can also find images and similar parts to 1-281790-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-281790-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-281790-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-281790-2 fall under?
The 1-281790-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-281790-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-281790-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-281790-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-281790-2 have stock available?
There is no stock from authorised distributors for 1-281790-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-281790-2 often in real-time on the comparison pages.
What if I can't find stock of 1-281790-2?
You can fill out our help required form which you can use to request a quote for 1-281790-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.