Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.47
|
2,020
in stock
|
Buy Now | |
element14
from US$1.93
|
174
in stock
|
Buy Now | |
Farnell
from US$1.90
|
174
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
-
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
Rapid Electronics
from US$2.45
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
Boersig
from US$1.66
|
-
|
Buy Now | |
TE Store
from US$2.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 10 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Wire Size | .08 – .15mm², 28 – 26AWG |
Accepts Wire Insulation Diameter Range | 1mm, .039in |
コネクタの高さ | 5.1mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 5.1in, 5.1mm |
Connector Length | 26.2mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GF |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
10 way single row HE14 IDT cable socket | RS |
IDC CONN, RCPT, 10POS, 1ROW, 2.54MM | element14 |
Plug He14 Idc 180 10 P Awg 28-26 Rohs Compliant: Yes |Amp Te Connectivity 1-281786-0 | Newark Electronics |
Conn Housing RCP 10 POS 2.54mm Crimp ST Loose Piece | Avnet America |
TE 1-281786-0 HE14 IDC Cable Socket 180 Degree 1 x 10P 28-26AWG Blue | Rapid Electronics |
PCB Housing, 2.54mm, 10 Way1 Row, Female, Straight, AMPMODU HE14 Series | TE Connectivity 1-281786-0 | RS Americas |
Special Order: PLUG HE14 IDC 180 10 P AWG 28-26 Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 10 | He13/he14 Idc Receptacle & Srst & Awg24-2 | Part Number: 1-281786-0 | Internal Number: 1-281786-0 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-281786-0?
Additional datasheets, footprints and schematics for 1-281786-0 are listed on our Part Details page. You can also find images and similar parts to 1-281786-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-281786-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-281786-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-281786-0 fall under?
The 1-281786-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-281786-0 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-281786-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-281786-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-281786-0 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1-281786-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-281786-0 often in real-time on the comparison pages.
What if I can't find stock of 1-281786-0?
You can fill out our help required form which you can use to request a quote for 1-281786-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.