Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 24 |
Contact Current Rating (Max) | 3A |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
Mating Post Length | 6.75mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 15µin |
Shrouded End Dimension | 1.27mm |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | High Temperature Thermoplastic |
Number of Shrouded Sides | 2 |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Alignment | Without |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | 2.9mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C |
Header He13 Straight 2X12 P |Amp Te Connectivity 1-281740-2 | Newark Electronics |
Conn Shrouded Header HDR 24 POS 2.54mm Solder ST Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-281740-2?
Additional datasheets, footprints and schematics for 1-281740-2 are listed on our Part Details page. You can also find images and similar parts to 1-281740-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-281740-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-281740-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-281740-2 fall under?
The 1-281740-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-281740-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-281740-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-281740-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-281740-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1-281740-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-281740-2 often in real-time on the comparison pages.
What if I can't find stock of 1-281740-2?
You can fill out our help required form which you can use to request a quote for 1-281740-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.