Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal & Splice Type | Tab & Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Orientation | Piggyback |
Terminal Type | Tab & Receptacle |
Mating Tab Width | .25in, 6.35mm |
Wire Size | 18 – 13AWG, .82 – 2.62mm² |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .118 – .17in, 3 – 4.3mm |
Overall Length | 24mm, .944in |
Voltage (Max) | 250V |
CSA Certified | Yes |
UL Rating | Listed |
Extraction Force | 8.1kgf, 80Newton |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 1500 |
Insertion Force | Normal |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
COMMERL FASTON REC ST | TTI Europe |
250 Faston,rec.,14-17Awg,tpbr |Amp Te Connectivity 1-280079-2 | Newark Electronics |
Quick Disconnect terminal RCP Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-280079-2?
Additional datasheets, footprints and schematics for 1-280079-2 are listed on our Part Details page. You can also find images and similar parts to 1-280079-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-280079-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-280079-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-280079-2 fall under?
The 1-280079-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-280079-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-280079-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-280079-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-280079-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1-280079-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-280079-2 often in real-time on the comparison pages.
What if I can't find stock of 1-280079-2?
You can fill out our help required form which you can use to request a quote for 1-280079-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.