Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Accepts Wire Insulation Diameter Range | .093 – .13in, 2.36 – 3.3mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 16.8mm, .661in |
Mating Tab Width | 6.35mm, .25in |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Comment | For mini tooling. |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
250 Flag Faston Rec |Amp Te Connectivity 1-280050-3 | Newark Electronics |
Quick Disconnect Terminal 15-20AWG F 6.7mm Nickel Strip | Avnet America |
Special Order: 250 FASTON,FLAG,REC.,16-20 AWG,NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 20 AWG Wire Size: .5 – 1.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 20 AWG .5 – 1.5 mm² 6.35 mm | Quick Disconnect | Part Number: 1-280050-3 | Internal Number: 1-280050-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-280050-3?
Additional datasheets, footprints and schematics for 1-280050-3 are listed on our Part Details page. You can also find images and similar parts to 1-280050-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-280050-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-280050-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-280050-3 fall under?
The 1-280050-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-280050-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-280050-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-280050-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-280050-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 1-280050-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-280050-3 often in real-time on the comparison pages.
What if I can't find stock of 1-280050-3?
You can fill out our help required form which you can use to request a quote for 1-280050-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.