Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | .118 – .169in, 3 – 4.3mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 19mm, .748in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Line | Premier |
Packaging Quantity | 7000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Quick Disconnect Terminal 13.5-17AWG F 19mm 7.8mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1-280001-2?
Additional datasheets, footprints and schematics for 1-280001-2 are listed on our Part Details page. You can also find images and similar parts to 1-280001-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-280001-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-280001-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-280001-2 fall under?
The 1-280001-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-280001-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-280001-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-280001-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-280001-2 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1-280001-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-280001-2 often in real-time on the comparison pages.
What if I can't find stock of 1-280001-2?
You can fill out our help required form which you can use to request a quote for 1-280001-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.