Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0320
Stud Size - Metric | M3 |
---|---|
Stud Size - Imperial | #5, 5 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Product Range | - |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
TERMINAL, RING TONGUE, 0.125", 22-16AWG | element14 |
Ring Tongue Terminal, 5, M3, 16 Awg, 1.65 Mm , Uninsulated Rohs Compliant: Yes |Jst (Japan Solderless Terminals) 1.25-MS3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1.25-MS3?
Additional datasheets, footprints and schematics for 1.25-MS3 are listed on our Part Details page. You can also find images and similar parts to 1.25-MS3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.25-MS3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.25-MS3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.25-MS3 fall under?
The 1.25-MS3 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1.25-MS3 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.25-MS3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.25-MS3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.25-MS3 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for 1.25-MS3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.25-MS3 often in real-time on the comparison pages.
What if I can't find stock of 1.25-MS3?
You can fill out our help required form which you can use to request a quote for 1.25-MS3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.