Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stacking Configuration | Side Stackable |
---|---|
Number of Rows | 1 |
Wire Entry Angle | Top |
Number of Positions | 10 |
Contact Base Material | Brass |
Contact Current Rating (Max) | 16A |
Contact Mating Area Plating Material | Tin |
Wire Size | .13 – 3.31mm², 26 – 12AWG |
Voltage | 300VAC |
Current Rating (Max) | 10A |
Housing Material | PA 66 |
Centerline (Pitch) | 5mm, .196in |
Housing Color | Green |
Screw Flange | With |
Connector Mounting Type | Motor |
Screwless Terminal Block | Yes |
Mounting Angle | Vertical |
Mating Angle | Straight |
Circuit Application | Power & Signal |
Block Type | Spring Terminal Block |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Wire Protection | With |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 105°C, 0 – 221°F |
Pluggable Terminal Blocks 10 Pos Plug Push-in | Rapid Electronics |
TE Connectivity - AMP 10 POS SPRING TB PLUG PITCH 5.00 | Distrelec |
10 P SPRING TB PLUG PITCH 5.00 | RS |
Connector Pluggable Terminal Block Plug 10Position 5mm Right Angle Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-2350397-0?
Additional datasheets, footprints and schematics for 1-2350397-0 are listed on our Part Details page. You can also find images and similar parts to 1-2350397-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2350397-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2350397-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2350397-0 fall under?
The 1-2350397-0 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-2350397-0 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2350397-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2350397-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2350397-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and Avnet America have stock available or on a lead time for 1-2350397-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2350397-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2350397-0?
You can fill out our help required form which you can use to request a quote for 1-2350397-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.