Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Contact Current Rating (Max) | 22A |
Contact Base Material | Copper Alloy |
Current Rating (Max) | 22A |
Voltage | 300VAC |
Centerline (Pitch) | 7.5mm, .295in |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Style | Header |
Block Type | PCB Mount |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
D4950 HDR H STD 8POSN 1ROW TRAY AU Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .295 in Centerline (Pitch): 7.5 mm Header Wire-to-Board 8 .295" | PCB Terminal Block | Part Number: 1-2349849-8 | Internal Number: 1-2349849-8 | .295" | TE Connectivity | TE Store |
Connector Shrouded Header 8 Position 7.5mm Solder Right Angle Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-2349849-8?
Additional datasheets, footprints and schematics for 1-2349849-8 are listed on our Part Details page. You can also find images and similar parts to 1-2349849-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2349849-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2349849-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2349849-8 fall under?
The 1-2349849-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-2349849-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2349849-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2349849-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2349849-8 have stock available?
Authorised distributors including Farnell, Rapid Electronics, TE Store, Avnet America and Boersig have stock available or on a lead time for 1-2349849-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2349849-8 often in real-time on the comparison pages.
What if I can't find stock of 1-2349849-8?
You can fill out our help required form which you can use to request a quote for 1-2349849-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.