Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Entry Angle | Side |
---|---|
Number of Rows | 1 |
Number of Positions | 6 |
Contact Current Rating (Max) | 10.5A |
Wire Size | .33 – 2.08mm², 22 – 14AWG |
Current Rating (Max) | 10.5A |
Voltage | 300VAC |
Centerline (Pitch) | 5.08mm, .2in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Connector Style | Receptacle |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 248°F, -55 – 120°C |
D2950 REC REV 6POS 1ROW TRAY AU Terminal Block Connector Type: Receptacle Connector System: Cable-to-Board Number of Positions: 6 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Receptacle Cable-to-Board 6 .2" | Header Assembly: Wire-To-Board Connector & Spring Clamp & 5.08 Mm Pitch & 10A | Part Number: 1-2347004-6 | Internal Number: 1-2347004-6 | .2" | TE Store |
Connector Pluggable Terminal Block Receptacle 6Position 5.08mm Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-2347004-6?
Additional datasheets, footprints and schematics for 1-2347004-6 are listed on our Part Details page. You can also find images and similar parts to 1-2347004-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2347004-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2347004-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2347004-6 fall under?
The 1-2347004-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-2347004-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2347004-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2347004-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2347004-6 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1-2347004-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2347004-6 often in real-time on the comparison pages.
What if I can't find stock of 1-2347004-6?
You can fill out our help required form which you can use to request a quote for 1-2347004-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.