Prices starting from US$7.03
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$8.21 |
No stock
|
Buy Now | |
Chip One Stop | US$8.53 |
92
|
Buy Now | |
Heilind Electronics | US$7.96 |
72
|
Buy Now | |
TE Store | US$12.73 |
68
|
Buy Now | |
Newark Electronics | US$8.68 |
58
|
Buy Now | |
element14 | US$8.64 |
58
|
Buy Now | |
Farnell | US$8.43 |
58
|
Buy Now | |
Heilind Electronics Asia | US$7.96 |
24
|
Buy Now | |
Future Electronics | US$10.55 |
-
|
Buy Now | |
Avnet America | US$7.18 |
-
|
Buy Now | |
RS Americas | US$8.40 |
-
|
Buy Now | |
Avnet Asia | US$7.03 |
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Vented | Yes |
Keyed | Yes |
Contact Current Rating (Max) | 5A |
Product Height | 16.5mm |
Connector Diameter | 80mm |
Housing Color | Gray |
Agency & Standard | UL |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Component |
Lighting Product Type | Light Controller Base |
Sealable | Yes |
Operating Temperature Range | -40 – 90°C |
LUMAWISE KEY A BASE,80MM KEYED,VENTED | Heilind Electronics |
MODULE ASSY,80MM LUMAWISE S,KEYED,vented Lighting Product Type: Light Controller Base Primary Product Color: Gray Product Height: 16.5 mm Lighting Connector Features Included: Vented Keyed Compatible With Agency/Standards Products: UL Light Controller Base Gray 16.5 mm Vented | Street Lighting Connector | Part Number: 1-2343404-1 | Internal Number: 1-2343404-1 | TE Connectivity | TE Store |
Led Light Conn Base, 80Mm, 4Pos, Pcb Rohs Compliant: Yes |Te Connectivity 1-2343404-1 | Newark Electronics |
LED LIGHT CONN BASE, 80MM, 4POS, PCB | element14 |
LUMAWISE Endurance S 80mm Keyed Vent | RS |
Module Base Assembly Lumawise Endurance S 80 mm Key Vented Base | Future Electronics |
Module Base Assembly 80mm Diameter Keyed | Avnet America |
LED Mounting Hardware, Base, PBT, UL, 80mm, 5A, Vented, Gray, Lumawise Series | TE Connectivity 1-2343404-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2343404-1?
Additional datasheets, footprints and schematics for 1-2343404-1 are listed on our Part Details page. You can also find images and similar parts to 1-2343404-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2343404-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2343404-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2343404-1 fall under?
The 1-2343404-1 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2343404-1 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2343404-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2343404-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2343404-1 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, TE Store, Newark Electronics and element14 have stock available or on a lead time for 1-2343404-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2343404-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2343404-1?
You can fill out our help required form which you can use to request a quote for 1-2343404-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.