Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 18 |
---|---|
Number of Rows | 1 |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 15A |
Contact Base Material | CuMg |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 2.6mm, .102in |
Current Rating (Max) | 15A |
Voltage | 300VAC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | High Temperature Polyamide |
Housing Color | Black |
Screw Flange | Without |
Screwless Terminal Block | No |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Method | Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Wire Protection | With |
Connector Style | Header |
Header Type | Shrouded |
Block Type | PCB Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminal Block, Hdr, 18Pos, 5.08Mm, Th | Newark Electronics |
Connector Wire to Board Header 18 Position 5.08mm Straight Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-2342084-8?
Additional datasheets, footprints and schematics for 1-2342084-8 are listed on our Part Details page. You can also find images and similar parts to 1-2342084-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2342084-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2342084-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2342084-8 fall under?
The 1-2342084-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-2342084-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2342084-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2342084-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2342084-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-2342084-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2342084-8 often in real-time on the comparison pages.
What if I can't find stock of 1-2342084-8?
You can fill out our help required form which you can use to request a quote for 1-2342084-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.