Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$44.22
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$45.57
|
350
in stock
|
Buy Now | |
Rapid Electronics
from US$43.61
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$37.60
|
350
in stock
|
Buy Now | |
Farnell
from US$86.79
|
280
in stock
|
Buy Now | |
TE Store
from US$64.41
|
10
in stock
|
Buy Now | |
Avnet America
from US$38.21
|
-
|
Buy Now |
Number of Positions | 17 |
---|---|
Closed End | With |
Threaded Flange | Without |
Number of Rows | 1 |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 15A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | CuMg |
PCB Tail Length | 2.6mm, .102in |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Housing Material | High Temperature Polyamide |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Black |
Screwless Terminal Block | No |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Screw Flange | Without |
Circuit Application | Power & Signal |
Packaging Method | Box |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Header |
Block Type | PCB Mount |
Header Type | Shrouded |
Operating Temperature Range | -40 – 120°F, -40 – 105°C |
Pluggable Terminal Blocks 17Pos Hdr St, Ht 5.00Mm |Amp Te Connectivity 1-2342082-7 | Newark Electronics |
Pluggable Terminal Blocks 17POS HDR ST HT 5.00MM | Rapid Electronics |
TE Connectivity 17POS HDR ST HT 5.00MM PITCH TL 2.6MM St | Distrelec |
TERMINAL BLOCK, HEADER, 17POS, TH | Farnell |
17POS HDR ST, HT, 5.00MM PITCH, TL 2.6MM Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 17 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Header Wire-to-Board 17 .197" | PCB Terminal Block | Part Number: 1-2342082-7 | Internal Number: 1-2342082-7 | .197" | TE Connectivity | TE Store |
Connector Wire to Board Header 17 Position 5mm Straight Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-2342082-7?
Additional datasheets, footprints and schematics for 1-2342082-7 are listed on our Part Details page. You can also find images and similar parts to 1-2342082-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2342082-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2342082-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2342082-7 fall under?
The 1-2342082-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-2342082-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2342082-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2342082-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2342082-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2342082-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2342082-7 often in real-time on the comparison pages.
What if I can't find stock of 1-2342082-7?
You can fill out our help required form which you can use to request a quote for 1-2342082-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.