1-2342076-6 Terminal Blocks & Strips by TE Connectivity

16POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.60

Distributor Stock
Logo for Newark
Newark
from US$35.27
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$34.10
350
in stock
Buy Now
Logo for TE Store
TE Store
from US$51.60
5
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$30.60
-
Buy Now

Specifications

Number of Positions 16
Closed End With
Number of Rows 1
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 11A
Contact Mount Through Hole
Contact Base Material CuMg
PCB Tail Length 0.075in, 1.9mm
Current Rating (Max) 11A
Voltage 300VAC
Centerline (Pitch) .138in, 3.5mm
Housing Color Black
Housing Material High Temperature Polyamide
Mounting Angle Vertical
Connector Mounting Type Board Mount
Screw Flange Without
Screwless Terminal Block No
Circuit Application Power & Signal
Packaging Method Box
Header Type Shrouded
Connector System Wire-to-Board
Block Type PCB Mount
Connector Style Header
Connector & Contact Terminates To Printed Circuit Board
Operating Temperature Range -40 – 105°C, -40 – 221°F


Alternative Descriptions

16POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 16 .138" | PCB Terminal Block | Part Number: 1-2342076-6 | Internal Number: 1-2342076-6 | .138" | TE Connectivity | TE Store
Terminal Block, Hdr, R/A, 16Pos, 3.5Mm | Newark Electronics
Connector Wire to Board Header 16 Position 3.5mm Right Angle Through Hole Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2342076-6?

Additional datasheets, footprints and schematics for 1-2342076-6 are listed on our Part Details page. You can also find images and similar parts to 1-2342076-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2342076-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2342076-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2342076-6 fall under?

The 1-2342076-6 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1-2342076-6 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2342076-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2342076-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2342076-6 have stock available?

Authorised distributors including Chip One Stop, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1-2342076-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2342076-6 often in real-time on the comparison pages.

What if I can't find stock of 1-2342076-6?

You can fill out our help required form which you can use to request a quote for 1-2342076-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay