Number of Positions | 14 |
---|---|
Closed End | With |
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 11A |
Contact Mount | Through Hole |
Contact Base Material | CuMg |
PCB Tail Length | 0.075in, 1.9mm |
Current Rating (Max) | 11A |
Voltage | 300VAC |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Black |
Housing Material | High Temperature Polyamide |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | No |
Circuit Application | Power & Signal |
Packaging Method | Box |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
14POS HDR 90 DEG,HT,3.5MM PITCH,TL1.9MM Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 14 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 14 .138" | PCB Terminal Block | Part Number: 1-2342076-4 | Internal Number: 1-2342076-4 | .138" | TE Connectivity | TE Store |
Terminal Block, Hdr, R/A, 14Pos, 3.5Mm | Newark Electronics |
Connector Wire to Board Header 14 Position 3.5mm Right Angle Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-2342076-4?
Additional datasheets, footprints and schematics for 1-2342076-4 are listed on our Part Details page. You can also find images and similar parts to 1-2342076-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2342076-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2342076-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2342076-4 fall under?
The 1-2342076-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-2342076-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2342076-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2342076-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2342076-4 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1-2342076-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2342076-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2342076-4?
You can fill out our help required form which you can use to request a quote for 1-2342076-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.