Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Cavities | 40 |
Preloaded | No |
Number of Positions | 40 |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Type | Socket |
Shunts/Shorting Bars | Without |
Width | .49in, 12.45mm |
Length | 42.6mm, 1.67in |
Height | .444in, 11.3mm |
Operating Voltage | 125VDC, 125VAC |
Housing Material | PA |
Housing Color | Black |
Centerline (Pitch) | .079in, 2mm |
CSA File Number | LR7189 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
CSA Certified | Yes |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Header |
Packaging Method | Bag |
Packaging Quantity | 100 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Series Number | 1000 |
Product Type | Connector |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Row-to-Row Spacing | 3.3mm, .129in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Rectangular Mil Spec Conn Dynamic 1100D Rec Hsg X |Amp Te Connectivity 1-2333134-0 | Newark Electronics |
Conn Housing Unsealed Housing RCP 40 POS 2mm ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-2333134-0?
Additional datasheets, footprints and schematics for 1-2333134-0 are listed on our Part Details page. You can also find images and similar parts to 1-2333134-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2333134-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2333134-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2333134-0 fall under?
The 1-2333134-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2333134-0 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2333134-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2333134-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2333134-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 1-2333134-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2333134-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2333134-0?
You can fill out our help required form which you can use to request a quote for 1-2333134-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.