Prices starting from US$1.84
Interlock | With |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Wire Entry Angle | Side |
Contact Mating Area Plating Thickness | .38µm |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 12.7A |
Contact Mating Area Plating Material | Gold |
Wire Size | 22 – 14AWG, .32 – 2.1mm² |
Current Rating (Max) | 12.7A |
Voltage | 300VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | 7.5mm, .295in |
Housing Color | Black |
Marking Color | Black |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Angle | 180° |
Screwless Terminal Block | Yes |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Block Type | Standard |
Connector Style | Receptacle |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
D3950 REC 4POS 1ROW X KEY MARKED Terminal Block Connector Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .295 in Centerline (Pitch): 7.5 mm Receptacle Wire-to-Board 4 .295" | Header Assembly: Wire-To-Board Connector & Spring Clamp & 7.5 Mm Pitch & 14.5A | Part Number: 1-2331743-4 | Internal Number: 1-2331743-4 | .295" | TE Store |
Hd Power Conn D3950 Rec 4Pos 1Row X Key Marked |Amp Te Connectivity 1-2331743-4 | Newark Electronics |
HD Power Conn D3950 REC 4POS 1ROW X KEY MARKED | Rapid Electronics |
TE Connectivity - AMP PCB D3950 REC 4P 1ROW X KEY MARKED | Distrelec |
Connector D3950 REC 4POS 1ROW X KEY MARKED | TE Connectivity 1-2331743-4 | RS Americas |
Pluggable Terminal Block Connector 4 Position 7.5mm Straight 12.7A Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-2331743-4?
Additional datasheets, footprints and schematics for 1-2331743-4 are listed on our Part Details page. You can also find images and similar parts to 1-2331743-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2331743-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2331743-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2331743-4 fall under?
The 1-2331743-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1-2331743-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2331743-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2331743-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2331743-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-2331743-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2331743-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2331743-4?
You can fill out our help required form which you can use to request a quote for 1-2331743-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.