Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.45
|
2,052
in stock
|
Buy Now | |
Newark Electronics
from US$4.52
|
2,052
in stock
|
Buy Now | |
Rapid Electronics
from US$3.97
|
2,052
in stock
|
Buy Now | |
Chip One Stop
from US$3.83
|
2,052
in stock
|
Buy Now | |
Farnell
from US$7.90
|
1,644
in stock
|
Buy Now | |
Avnet America
from US$3.18
|
-
|
Buy Now | |
TE Store
from US$6.79
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Panel Gasket | Without |
Number of Positions | 34 |
Preloaded | No |
Keying | X |
Tail Plating Thickness | 39.37µin, 1µm |
Contact Plating Material | Tin |
Contact Style | Vertical |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Shunts/Shorting Bars | Without |
å¹… | 9.35mm |
PCB Thickness (Recommended) | 1 – 1.6mm, .039 – .063in |
Tail Length | 3.05mm, .149in |
Height | 12.45mm, .49in |
Length | 15.02mm, 1.44in |
Width | .368in |
UL Voltage Rating | 250VAC, 250VDC |
Operating Voltage | 125VAC, 125VDC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | .079in, 2mm |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
CSA File Number | LR7189 |
UL File Number | E28476 |
Agency/Standard | CSA |
CSA Rating | Certified |
Mating Retention Type | Latch |
PCB Mount Retention Type | Retention Leg |
Contact Retention | With |
Mating Retention | With |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal |
Halogen Free | Yes |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 12 |
Row-to-Row Spacing | 3.3mm, .129in |
Product Type | Connector |
Connector System | Cable-to-Board |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Unshrouded |
Shielded | No |
Product Style | Assembly |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC), Printed Circuit Board |
Series Number | 1000 |
Insertion Force | Standard |
Connector Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Dynamic 1100D Hdr Assy V 34P Xblack Tin |Amp Te Connectivity 1-2329463-7 | Newark Electronics |
TE Connectivity DYNAMIC 1100D HDR ASSY V 34P XBLACK TIN | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Shrouded Connector Header 34 Position 2mm Solder Straight Through Hole | Avnet America |
Special Order: DYNAMIC 1100D HDR ASSY V 34P XBLACK TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 34 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 34 | Header Assembly: Wire-To-Board & 3A & Gold Or Tin Plated | Part Number: 1-2329463-7 | Internal Number: 1-2329463-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2329463-7?
Additional datasheets, footprints and schematics for 1-2329463-7 are listed on our Part Details page. You can also find images and similar parts to 1-2329463-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2329463-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2329463-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2329463-7 fall under?
The 1-2329463-7 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2329463-7 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2329463-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2329463-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2329463-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2329463-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2329463-7 often in real-time on the comparison pages.
What if I can't find stock of 1-2329463-7?
You can fill out our help required form which you can use to request a quote for 1-2329463-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.