Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.78
Number of Positions | 30 |
---|---|
Panel Gasket | Without |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .079in |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
PCB Mount Retention Type | Retention Leg |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Locking Latch |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Circuit Application | Power & Signal |
Row-to-Row Spacing | 3.3mm, .129in |
Sealable | No |
Shielded | No |
Connector Style | Plug/Receptacle |
Product Type | Connector |
Insertion Force | Standard |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Termination Method to Wire & Cable | Crimp (Standard) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Rectangular Mil Spec Conn Dynamic 1100D Hdr Assy |Amp Te Connectivity 1-2329463-5 | Newark Electronics |
Rectangular MIL Spec Conn DYNAMIC 1100D HDR ASSY | Rapid Electronics |
TE Connectivity DYNAMIC 1100D HDR ASSY V 30PX BLACK TIN | Distrelec |
Special Order: DYNAMIC 1100D HDR ASSY V 30PX BLACK TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 30 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 30 | Header Assembly: Wire-To-Board & 3A & Gold Or Tin Plated | Part Number: 1-2329463-5 | Internal Number: 1-2329463-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2329463-5?
Additional datasheets, footprints and schematics for 1-2329463-5 are listed on our Part Details page. You can also find images and similar parts to 1-2329463-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2329463-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2329463-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2329463-5 fall under?
The 1-2329463-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2329463-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2329463-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2329463-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2329463-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-2329463-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2329463-5 often in real-time on the comparison pages.
What if I can't find stock of 1-2329463-5?
You can fill out our help required form which you can use to request a quote for 1-2329463-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.