Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.39
|
2,841
in stock
|
Buy Now | |
Newark Electronics
from US$4.44
|
2,841
in stock
|
Buy Now | |
Rapid Electronics
from US$2.91
|
2,841
in stock
|
Buy Now | |
Chip One Stop
from US$3.91
|
2,841
in stock
|
Buy Now | |
Farnell
from US$5.79
|
2,280
in stock
|
Buy Now | |
Avnet America
from US$3.28
|
-
|
Buy Now | |
TE Store
from US$5.64
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Panel Gasket | Without |
Number of Positions | 22 |
Preloaded | No |
Keying | X |
Contact Style | Vertical |
端子のタイプ | Tab |
Contact Plating Material | Tin |
Multiple Contact Types | Without |
Tail Plating Thickness | 1µm, 39.37µin |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 3A |
Shunts/Shorting Bars | Without |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Height | .49in, 12.45mm |
Length | 15.02mm, .968in |
Tail Length | .149in, 3.05mm |
幅 | 9.35mm |
Width | .368in |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Housing Material | Polyester GF |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Quantity | 19 |
Packaging Method | Tube |
Product Style | Assembly |
Connector Style | Plug |
Product Type | Connector |
Strain Relief | Without |
Shielded | No |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Series Number | 1000 |
Insertion Force | Standard |
Row-to-Row Spacing | .129in, 3.3mm |
Connector Type | Header |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic 1100D Hdr Assy V 22P Black Tin |Amp Te Connectivity 1-2329463-1 | Newark Electronics |
TE Connectivity DYNAMIC 1100D HDR ASSY V 22P BLACK TIN H | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Shrouded Connector Header 22 Position 2mm Solder Straight Through Hole | Avnet America |
Special Order: DYNAMIC 1100D HDR ASSY V 22P BLACK TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 22 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 22 | Header Assembly: Wire-To-Board & 3A & Gold Or Tin Plated | Part Number: 1-2329463-1 | Internal Number: 1-2329463-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2329463-1?
Additional datasheets, footprints and schematics for 1-2329463-1 are listed on our Part Details page. You can also find images and similar parts to 1-2329463-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2329463-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2329463-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2329463-1 fall under?
The 1-2329463-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2329463-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2329463-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2329463-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2329463-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2329463-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2329463-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2329463-1?
You can fill out our help required form which you can use to request a quote for 1-2329463-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.