1-2329386-0 Switches by TE Connectivity

PB ON/OFF FC BLU M1 TERM IP68 500MM LHS

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-2329386-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.45

Distributor Stock
Logo for Avnet America
Avnet America
from US$4.70
-
Buy Now
Logo for RS Americas
RS Americas
from US$10.04
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$4.45
-
Buy Now
Logo for Sager
Sager
from US$4.57
-
Buy Now

Specifications

Bushing Style Threaded
Case Material Diallyl Phthalate (DAP)
Actuator Color Blue
Actuator Profile Flush
Bushing Thread Size M12 x .75
Actuator Material Polyamide
Detent Style Audible
Ganged No
Operating Function Momentary
Tactile No
Support Bracket Without
Configuration (Pole-Throw) Single Pole - Single Throw
ESD Grounding Terminal Without
Snap Action Without
Number of Actuators Single
Contact Current Rating .12A
Switch Contact Plating Material Gold over Silver
Voltage Rating 50VDC, 125VAC, 32VAC
Process Sealed Yes
Mounting Type Panel
Mounting Angle Vertical
Packaging Method Loose Piece
Product Type Switch
Actuator Style Round
Illuminated No
Switch Type Pushbutton
Dust Proof Yes
Termination Type Long Leads

Alternative Descriptions

Switch Push Button ON-(OFF) SPST Round Button Momentary Contact 125VAC 50VDC Wire Leaded Panel Mount Loose | Avnet America
Pushbutton Switch | RS Americas
PB SW SPST-NC 0.13A 125V | TTI Europe
Pushbutton Switches PB ON/OFF FC BLU M1 TERM IP68 500MM LHS | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2329386-0?

Additional datasheets, footprints and schematics for 1-2329386-0 are listed on our Part Details page. You can also find images and similar parts to 1-2329386-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2329386-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2329386-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2329386-0 fall under?

The 1-2329386-0 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to 1-2329386-0 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2329386-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2329386-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2329386-0 have stock available?

Authorised distributors including Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 1-2329386-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2329386-0 often in real-time on the comparison pages.

What if I can't find stock of 1-2329386-0?

You can fill out our help required form which you can use to request a quote for 1-2329386-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay