1-2328724-3 Part Information
Details for 1-2328724-3 by TE Connectivity
Connectors>PCB Connectors>Wire-to-Board Connectors>FFC, FPC & Ribbon Connectors>FPC Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
5000 | 0.0702 |
25000 | 0.0692 |
50000 | 0.0681 |
100000 | 0.0671 |
Stock Information
Details
Part Downloads
Part Specifications
FPC Connector Actuator Color | Black |
PCB Mount Orientation | Right Angle |
Number of Positions | 13 |
Number of Rows | 1 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Gold |
Contact Layout | Inline |
Contact Shape & Form | Standard Flat |
Connector Product Type | Connector Assembly |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
Contact Mating Location | Bottom |
Connector Width | .21in, 5.4mm |
Accepts Flex Cable Thickness | .008in, .2mm |
コネクタの高さ | 1mm |
Connector Height | .039in, 1mm |
Operating Voltage | 30VAC, 30VDC |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .3mm |
Housing Color | Natural |
Mating Alignment | With |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector System | Wire-to-Board |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Insertion Force Type | Non-ZIF |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Compatible Parts
Alternative Part Descriptions
- CONNECTOR, FPC, R/A, 13POS, 1ROW, 0.3MM; Pitch Spacing:0.3mm; No. of Contacts:13Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-2328724-3?
Additional datasheets, footprints and schematics for 1-2328724-3 are listed in our Part Details tab. You can also find the 1-2328724-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2328724-3 in the Pricing & Inventory tab next to part details. You can view 1-2328724-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2328724-3 fall under?
The 1-2328724-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2328724-3 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2328724-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2328724-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-2328724-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-2328724-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2328724-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2328724-3?
You can fill out our help required form which you can use to request a quote for 1-2328724-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.