Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
15,479
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
72,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
56,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
39,344
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
35,752
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
33,000
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
28,000
in stock
|
Buy Now | |
TE Store
from US$0.20
|
26,598
in stock
|
Buy Now | |
element14
from US$0.12
|
15,479
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
11,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now |
FPC Connector Actuator Color | Black |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 10 |
Number of Rows | 1 |
Contact Mating Location | Dual Side |
PCB Contact Termination Area Plating Material | Gold |
Contact Shape & Form | Standard Flat |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Connector Product Type | Connector Assembly |
Contact Current Rating (Max) | .5A |
Contact Layout | Inline |
Accepts Flex Cable Thickness | .01in, .3mm |
コネクタの高さ | 1mm |
Connector Length | 7mm |
Connector Height | 1mm, .039in |
Operating Voltage | 50VDC, 50VAC |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .5mm |
Mating Alignment | With |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector System | Wire-to-Board |
Sealable | No |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force Type | Non-ZIF |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
TE Connectivity 10PIN 0.5MMP FPC CONN BACK FLIP LOCK FFC | Distrelec |
Conn FFC/FPC RCP 10 POS 0.5mm Solder RA SMD T/R | Avnet America |
Connector, Fpc, R/A, 10Pos, 1Row, 0.5Mm | Newark Electronics |
0.5MM PITCH DUAL CONTACT BACK FLIP FPC, 10POS | Heilind Electronics |
FPC Connector | RS Americas |
10PIN 0.5MMP FPC CONN, BACK FLIP LOCK Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .5 mm Insertion Force Type: Non-ZIF PCB Mount Orientation: Right Angle Wire-to-Board 10 .5 mm Non-ZIF | Fpc Connector | Part Number: 1-2328702-0 | Internal Number: 1-2328702-0 | TE Connectivity | TE Store |
CONNECTOR, FPC, R/A, 10POS, 1ROW, 0.5MM | element14 |
Where can I find additional details, specifications and documents for a 1-2328702-0?
Additional datasheets, footprints and schematics for 1-2328702-0 are listed on our Part Details page. You can also find images and similar parts to 1-2328702-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2328702-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2328702-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2328702-0 fall under?
The 1-2328702-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2328702-0 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2328702-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2328702-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2328702-0 have stock available?
Authorised distributors including Distrelec, Avnet America, Chip One Stop, Newark Electronics and Heilind Electronics have stock available or on a lead time for 1-2328702-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2328702-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2328702-0?
You can fill out our help required form which you can use to request a quote for 1-2328702-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.